Murata Power Solutions DC DC Converters MGJ6T05150505MC-R13

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6T05150505MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6T05150505MC-R13-ND
DC DC Converters MGJ6T05150505MC-R13-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6T05150505MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6T05150505MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6T05150505MC-R13
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site
Dc/dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions - 94X3845 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions
94X3845
Dc/dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions 94X3845
DC/DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC/DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions - 26Y9066 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions
26Y9066
Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions 26Y9066
DC-DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6T05150505MC-R13-ND MGJ6T05150505MC-R13 94X3845
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details