Monolithic Power Systems, Inc. DC DC Converters MEZD72401A-G

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1479-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1479-ND
DC DC Converters 1589-1479-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7129
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7129
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V; Depth:10mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V; Depth:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD72401A-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD72401A-G
Power Supplies - Board Mount - DC DC Converters MEZD72401A-G
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1479-ND 53AH7129 MEZD72401A-G
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data