Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221689-MEA1D1205SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 6-SIP Module, 5 Leads
Current - Output (Maximum): 100mA, 100mA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm)
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
DC DC CONVERTER +/-5V 1W
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1221689-MEA1D1205SC | 811-2680-5-ND | MEA1D1205SC | 27P7528 |
| Product Name | Newest Parts - MEA1D1205SC | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions |
| Number of Outputs | 2 # | 2 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.1000 amps | 0.1000 amps |