Murata Power Solutions DC DC Converters MGJ6D051510WMC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3432-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3432-2-ND
DC DC Converters 811-3432-2-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input

Buy Now Datasheet
DC DC Converters - 811-3432-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3432-1-ND
DC DC Converters 811-3432-1-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions - 33AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
33AC6850
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions 33AC6850
DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D051510WMC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D051510WMC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6D051510WMC-R7
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3432-2-ND 33AC6850 MGJ6D051510WMC-R7
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-71 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details