Monolithic Power Systems, Inc. DC DC Converters MEZD71203A-E

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 3A 5V - 16V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 3A 5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1470-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1470-ND
DC DC Converters 1589-1470-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 3A 5V - 16V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 3A 5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD71203A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD71203A-E
Power Supplies - Board Mount - DC DC Converters MEZD71203A-E
DC DC CONVERTER 2.5V

DC DC CONVERTER 2.5V

Supplier's Site
Dc-Dc Converter, 2.5V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7125 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7125
Dc-Dc Converter, 2.5V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7125
DC-DC CONVERTER, 2.5V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:3A; Product Range:mEZD71203A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:5V; Depth:10mmRoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:3A; Product Range:mEZD71203A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:5V; Depth:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1470-ND MEZD71203A-E 53AH7125
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2.5V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details