Cosel U.S.A., Inc. DC DC Converters MGFS302405

Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1345-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1345-ND
DC DC Converters 1776-1345-ND
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGFS302405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGFS302405
Power Supplies - Board Mount - DC DC Converters MGFS302405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;30 W; 9-36 VDC; 6 AMP; DIA.1X.39X2 - 70161178 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;30 W; 9-36 VDC; 6 AMP; DIA.1X.39X2
70161178
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;30 W; 9-36 VDC; 6 AMP; DIA.1X.39X2 70161178
High Reliability — Field Failure Rate Less Than 0.001% Low EMI — Shielded Die-Cast Housing Metal Case Fully Regulated and 1500 VDC Isolation Between Input and Output Internal Fuse Protection for Safety Over Current Protection Circuitry Wide Operating Temperature Range (–40°C-85°C) Trim Function UL, C-UL, TüV, CE Safety Approvals

High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1345-ND MGFS302405 70161178
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;30 W; 9-36 VDC; 6 AMP; DIA.1X.39X2
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data