Murata Power Solutions DC DC Converters MEE3S1205SC

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2356-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2356-5-ND
DC DC Converters 811-2356-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions - 71T8161 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions
71T8161
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions 71T8161
DC-DC CONV, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions - 89T3720 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
89T3720
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions 89T3720
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEE3S1205SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEE3S1205SC
Power Supplies - Board Mount - DC DC Converters MEE3S1205SC
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2356-5-ND 71T8161 89T3720 MEE3S1205SC
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Tahoe Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details