Murata Power Solutions DC DC Converters MGJ3T12150505MC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3033-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3033-1-ND
DC DC Converters 811-3033-1-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3033-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3033-2-ND
DC DC Converters 811-3033-2-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3033-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3033-6-ND
DC DC Converters 811-3033-6-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ3T12150505MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ3T12150505MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ3T12150505MC-R7
DC DC CONVERTER 15V -10V 3W

DC DC CONVERTER 15V -10V 3W

Supplier's Site
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9062 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9062
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9062
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9061 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9061
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9061
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3033-1-ND MGJ3T12150505MC-R7 26Y9062
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1200 amps 0.1200 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XTR300-2.8 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details