Murata Power Solutions DC DC Converters MGJ6D12H24MC-R13

Description
DC DC CONVERTER 24V 24V 6W
Request a Quote Datasheet
Description
DC DC CONVERTER 24V 24V 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ6D12H24MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 24V 24V 6W

DC DC CONVERTER 24V 24V 6W

Buy Now Datasheet
DC DC Converters - 811-MGJ6D12H24MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 24V 24V 6W

DC DC CONVERTER 24V 24V 6W

Buy Now Datasheet
DC DC Converters - 811-MGJ6D12H24MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions - 03AC0321 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions
03AC0321
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions 03AC0321
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D12H24MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D12H24MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D12H24MC-R13
DC DC CONVERTER 24V 24V 6W

DC DC CONVERTER 24V 24V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MGJ6D12H24MC-R13CT-ND 03AC0321 MGJ6D12H24MC-R13
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1176631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details