Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221719-MER1S0505SC
Series: MER1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Family Name: MER1S0505
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): TRA 1-0511; BTK05-05S30; PC1R5-5-5;
Introduction Date: September 15, 2009
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes
ISOLATED BOARD MOUNT DC/DC CONVERTER, SIP, FIXED, THROUGH HOLE, 1 W, 5 V, 200 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 5V 1W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2124-5-ND | 1221719-MER1S0505SC | 78R4654 | 21881728 | MER1S0505SC |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - MER1S0505SC | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.2000 amps | ||||
| DC Input Voltage | 4.5 to 5.5 volts |