Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221744-MEV1S4809SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 9V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 4 Leads
Current - Output (Maximum): 111mA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 43.2V
Voltage - Input (Maximum): 52.8V
Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Isolated Module DC DC Converter 1 Output 9V 111mA 43.2V - 52.8V Input
DC DC CONVERTER 9V 1W
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 111 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1221744-MEV1S4809SC | 811-2164-5-ND | MEV1S4809SC | 78R4699 |
| Product Name | Newest Parts - MEV1S4809SC | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.1110 amps |