Murata Power Solutions DC DC Converters MGJ6D122005SC

Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3245-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3245-ND
DC DC Converters 811-3245-ND
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions - 99Y0448 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions
99Y0448
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions 99Y0448
DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D122005SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D122005SC
Power Supplies - Board Mount - DC DC Converters MGJ6D122005SC
DC DC CONVERTER 20V -5V 6W

DC DC CONVERTER 20V -5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3245-ND 99Y0448 MGJ6D122005SC
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details