The Murata Power Solutions MEA1D0509SC is a dual output DC-DC converter designed for isolated applications, providing 1W of output power with voltages of +9V and -9V. It features a wide input voltage range, supporting 5V input types with a typical efficiency of up to 89.5%. The device is recognized for its 1kVDC isolation, ensuring reliable operation in environments where electrical isolation is critical. It operates effectively across a temperature range of -40°C to 85°C, making it suitable for various applications. The converter is pin-compatible with other series, allowing for easy integration into existing designs. No external components are required for operation, simplifying the design process.
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes
DC DC CONVERTER +/-9V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3877-ND | 27P7529 | MEA1D1209SC |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0560 amps | 0.0550 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |