Murata Power Solutions DC DC Converters MEJ2S0305SC

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2399-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2399-ND
DC DC Converters 811-2399-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ2S0305SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ2S0305SC
Power Supplies - Board Mount - DC DC Converters MEJ2S0305SC
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions - 68X2930 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions
68X2930
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions 68X2930
Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions - 45W8512 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
45W8512
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions 45W8512
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.95mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2399-ND MEJ2S0305SC 68X2930 45W8512
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details