Murata Power Solutions DC DC Converters MGJ6D121510DC

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3242-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3242-ND
DC DC Converters 811-3242-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions - 99Y0441 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
99Y0441
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions 99Y0441
DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D121510DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D121510DC
Power Supplies - Board Mount - DC DC Converters MGJ6D121510DC
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3242-ND 99Y0441 MGJ6D121510DC
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 2787-2144 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers