Murata Power Solutions DC DC Converters MGJ2D152005SC

Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3006-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3006-5-ND
DC DC Converters 811-3006-5-ND
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9030 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9030
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9030
DC/DC CONVERTER, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

DC/DC CONVERTER, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions - 53X3366 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions
53X3366
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions 53X3366
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D152005SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D152005SC
Power Supplies - Board Mount - DC DC Converters MGJ2D152005SC
DC DC CONVERTER 20V -5V 2W

DC DC CONVERTER 20V -5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3006-5-ND 53X9030 53X3366 MGJ2D152005SC
Product Name DC DC Converters Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details