Murata Power Solutions DC DC Converters MEF1S0505SPC

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2920-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2920-5-ND
DC DC Converters 811-2920-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEF1S0505SPC
788403-MEF1S0505SPC
Power Supplies Board Mount DCDC Converters - MEF1S0505SPC 788403-MEF1S0505SPC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788403-MEF1S0505SPC Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 73% Family Name: MEF1S0505SPC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): VIBLSD1-S5-S5-SIP; PCN1-S5-S5-S; PCM1-S5-S5-SA; REC1.5-0505SR/H1/M; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788403-MEF1S0505SPC
Series: MEF1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 73%
Family Name: MEF1S0505SPC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Input Voltage MIN: 4.75V
Voltage Input MAX: 5.25V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): VIBLSD1-S5-S5-SIP; PCN1-S5-S5-S; PCM1-S5-S5-SA; REC1.5-0505SR/H1/M;
Introduction Date: November 25, 2013
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions - 23X5771 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions
23X5771
Dc-Dc Conv, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions 23X5771
DC-DC CONV, ISO POL, 1O/P, 0.2A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6.15mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 0.2A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6.15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions - 45X4840 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions
45X4840
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions 45X4840
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEF1S0505SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S0505SPC
Power Supplies - Board Mount - DC DC Converters MEF1S0505SPC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2920-5-ND 788403-MEF1S0505SPC 23X5771 45X4840 MEF1S0505SPC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MEF1S0505SPC Dc-Dc Conv, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DLM32-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 4000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details