Murata Power Solutions DC DC Converters MEJ1S1215SC

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MEJ1S1215SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MEJ1S1215SC-ND
DC DC Converters MEJ1S1215SC-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions - 86W5742 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions
86W5742
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions 86W5742
DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ1S1215SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ1S1215SC
Power Supplies - Board Mount - DC DC Converters MEJ1S1215SC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MEJ1S1215SC-ND 86W5742 MEJ1S1215SC
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details