Murata Power Solutions DC DC Converters MEE1S1215DC

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2760-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2760-ND
DC DC Converters 811-2760-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions - 47W2775 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions
47W2775
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions 47W2775
DC-DC CONV, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEE1S1215DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEE1S1215DC
Power Supplies - Board Mount - DC DC Converters MEE1S1215DC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2760-ND 47W2775 MEE1S1215DC
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 58802851 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 200.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details