The Murata Power Solutions MEJ1 series DC-DC converter is designed for medical applications, providing a 5V output with a maximum current of 200mA and a power output of 1W. It features a 7-pin SIP package style and is fully encapsulated with toroidal magnetics, ensuring compactness and reliability. The converter is recognized for safety under UL 60950 and ANSI/AAMI ES60601-1 standards, making it suitable for environments where safety is critical. It offers 5.2kVDC isolation, ensuring robust electrical isolation between input and output. The operating temperature range is from -40°C to 85°C, allowing for versatile application in various conditions. The device is RoHS compliant and supports a wide input voltage range, making it adaptable for different power supply configurations.
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
DC DC CONVERTER 5V 1W
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.95mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3352-5-ND | MEJ1S1505SC | 86W5743 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 13.5 to 16.5 volts |