Murata Power Solutions DC DC Converters MEA1D2415DC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2707-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2707-5-ND
DC DC Converters 811-2707-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEA1D2415DC
1221695-MEA1D2415DC
Power Supplies Board Mount DCDC Converters - MEA1D2415DC 1221695-MEA1D2415DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221695-MEA1D2415DC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 14-DIP Module, 6 Leads Current - Output (Maximum): 33mA, 33mA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 21.6V Voltage - Input (Maximum): 26.4V Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221695-MEA1D2415DC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 14-DIP Module, 6 Leads
Current - Output (Maximum): 33mA, 33mA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 21.6V
Voltage - Input (Maximum): 26.4V
Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - MEA1D2415DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEA1D2415DC
Power Supplies - Board Mount - DC DC Converters MEA1D2415DC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 75R2571 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
75R2571
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions 75R2571
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2707-5-ND 1221695-MEA1D2415DC MEA1D2415DC 75R2571
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MEA1D2415DC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-120 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers