Monolithic Power Systems, Inc. DC DC Converters MEZD71203A-D

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 3A 5V - 16V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 3A 5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1469-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1469-ND
DC DC Converters 1589-1469-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 3A 5V - 16V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 3A 5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7124
Dc-Dc Converter, 1.8V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7124
DC-DC CONVERTER, 1.8V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5.4W; Output Current Max:3A; Product Range:mEZD71203A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:5V; Depth:10mmRoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5.4W; Output Current Max:3A; Product Range:mEZD71203A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:5V; Depth:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD71203A-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD71203A-D
Power Supplies - Board Mount - DC DC Converters MEZD71203A-D
DC DC CONVERTER 1.8V

DC DC CONVERTER 1.8V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1469-ND 53AH7124 MEZD71203A-D
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details