The Murata Power Solutions DC-DC Converter, part number 58T3468, is an isolated, dual output converter providing 1W of power with output voltages of +12V and -12V. It features a 3kVDC isolation rating, ensuring effective noise reduction in sensitive applications. The converter operates efficiently across a wide temperature range of -40°C to 85°C, making it suitable for various environmental conditions. It has an industry-standard pinout and does not require external components, simplifying integration into existing designs. The device is RoHS compliant and recognized under UL 60950, ensuring it meets safety and environmental standards. This converter is ideal for applications requiring reliable dual output power supplies in control systems and other electronic devices.
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221732-MEV1D2412DC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 14-DIP Module, 6 Leads
Current - Output (Maximum): 42mA, 42mA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 21.6V
Voltage - Input (Maximum): 26.4V
Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
DC DC CONVERTER +/-12V 1W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2303-ND | 1221732-MEV1D2412DC | 58T3468 | MEV1D2412DC |
| Product Name | DC DC Converters | Newest Parts - MEV1D2412DC | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0420 amps | 0.0420 amps | ||
| DC Input Voltage | 21.6 to 26.4 volts |