Monolithic Power Systems, Inc. DC DC Converters MEZD71201A-G

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.2A 6.5V - 24V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.2A 6.5V - 24V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1458-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1458-ND
DC DC Converters 1589-1458-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.2A 6.5V - 24V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1.2A 6.5V - 24V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD71201A-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD71201A-G
Power Supplies - Board Mount - DC DC Converters MEZD71201A-G
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7117 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7117
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7117
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:mEZD71202A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V; Depth:10mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:mEZD71202A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V; Depth:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1458-ND MEZD71201A-G 53AH7117
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details