Murata Power Solutions DC DC Converters MGJ2D241509SC

Description
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3008-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3008-5-ND
DC DC Converters 811-3008-5-ND
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D241509SC
1221920-MGJ2D241509SC
Power Supplies Board Mount DCDC Converters - MGJ2D241509SC 1221920-MGJ2D241509SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221920-MGJ2D241509S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -8.7V Efficiency: 82% Family Name: MGJ2D241509SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): VQA-S24-D15-SIP; TEL 3-2023; REC3-2415DRWZ/H4/A; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221920-MGJ2D241509SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -8.7V
Efficiency: 82%
Family Name: MGJ2D241509SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): VQA-S24-D15-SIP; TEL 3-2023; REC3-2415DRWZ/H4/A;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Murata Power Solutions - 53X3368 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Murata Power Solutions
53X3368
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Murata Power Solutions 53X3368
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9032 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9032
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9032
DC/DC CONVERTER, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Isolation Voltage:5.2kV RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Isolation Voltage:5.2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D241509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D241509SC
Power Supplies - Board Mount - DC DC Converters MGJ2D241509SC
DC DC CONVERTER 15V -8.7V 2W

DC DC CONVERTER 15V -8.7V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3008-5-ND 1221920-MGJ2D241509SC 53X3368 53X9032 MGJ2D241509SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MGJ2D241509SC Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Murata Power Solutions Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supply / Desktop Adapter - fsp090-abcn2-medion-19733 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details