Murata Power Solutions DC DC Converters MER1S1209SC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2129-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2129-5-ND
DC DC Converters 811-2129-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 33R5903 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
33R5903
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 33R5903
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MER1S1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MER1S1209SC
Power Supplies - Board Mount - DC DC Converters MER1S1209SC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2129-5-ND 33R5903 MER1S1209SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
25.7 to 28.3 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-270 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers