Monolithic Power Systems, Inc. DC DC Converters MEZD71203A-A

Description
Linear Regulator Replacement DC DC Converter 1 Output 1V 3A 5V - 16V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1V 3A 5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1466-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1466-ND
DC DC Converters 1589-1466-ND
Linear Regulator Replacement DC DC Converter 1 Output 1V 3A 5V - 16V Input

Linear Regulator Replacement DC DC Converter 1 Output 1V 3A 5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD71203A-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD71203A-A
Power Supplies - Board Mount - DC DC Converters MEZD71203A-A
DC DC CONVERTER 1V

DC DC CONVERTER 1V

Supplier's Site
Dc-Dc Converter, 1V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7122 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7122
Dc-Dc Converter, 1V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7122
DC-DC CONVERTER, 1V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3W; Output Current Max:3A; Product Range:mEZD71203A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:5V; Depth:10mm RoHS Compliant: Yes

DC-DC CONVERTER, 1V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3W; Output Current Max:3A; Product Range:mEZD71203A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:5V; Depth:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1466-ND MEZD71203A-A 53AH7122
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XPF Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 volts
AC Output Current 10 to 20 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details