Murata Power Solutions DC DC Converters MGJ6Q12P24MC-R7

Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3265-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3265-2-ND
DC DC Converters 811-3265-2-ND
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input

Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3265-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3265-1-ND
DC DC Converters 811-3265-1-ND
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input

Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6Q12P24MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6Q12P24MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6Q12P24MC-R7
DC DC CONVERTER 24V 24V 24V 6W

DC DC CONVERTER 24V 24V 24V 6W

Supplier's Site
Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions - 03AC0326 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions
03AC0326
Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions 03AC0326
DC-DC CONVERTER, 4 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

DC-DC CONVERTER, 4 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 4 O/p, 6W; No. Of Outputs Murata Power Solutions - 47AC9521 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4 O/p, 6W; No. Of Outputs Murata Power Solutions
47AC9521
Dc-Dc Converter, 4 O/p, 6W; No. Of Outputs Murata Power Solutions 47AC9521
DC-DC CONVERTER, 4 O/P, 6W; No. of Outputs:4 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Output Current - Output 2:42mA; Output Voltage - Output 3:24V; RoHS Compliant: Yes

DC-DC CONVERTER, 4 O/P, 6W; No. of Outputs:4 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Output Current - Output 2:42mA; Output Voltage - Output 3:24V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3265-2-ND MGJ6Q12P24MC-R7 03AC0326 47AC9521
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 4 O/p, 6W; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 to 0.1250 amps 0.0420 amps 0.0420 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details