Murata Power Solutions DC DC Converters MGJ1D151509MPC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3272-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3272-1-ND
DC DC Converters 811-3272-1-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 13.5V - 16.5V Input

Buy Now Datasheet
DC DC Converters - 811-3272-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3272-2-ND
DC DC Converters 811-3272-2-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions - 47AC9517 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
47AC9517
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions 47AC9517
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V; Output Current - Output 2:42mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V; Output Current - Output 2:42mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions - 06AC1180 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
06AC1180
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions 06AC1180
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V; Width:14.99mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V; Width:14.99mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ1D151509MPC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ1D151509MPC-R7
Power Supplies - Board Mount - DC DC Converters MGJ1D151509MPC-R7
DC DC CONVERTER 15V -9V 1W

DC DC CONVERTER 15V -9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3272-1-ND 47AC9517 06AC1180 MGJ1D151509MPC-R7
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0420 amps 0.0420 amps 0.0420 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data