Monolithic Power Systems, Inc. DC DC Converters MEZD41503A-B

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 2.7V - 10V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 2.7V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1496-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1496-ND
DC DC Converters 1589-1496-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 2.7V - 10V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 2.7V - 10V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD41503A-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD41503A-B
Power Supplies - Board Mount - DC DC Converters MEZD41503A-B
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Dc-Dc Converter, 12V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) - 54AH3141 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
54AH3141
Dc-Dc Converter, 12V, 3A; Power Supply Approvals Monolithic Power Systems (Mps) 54AH3141
DC-DC CONVERTER, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3.7V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1496-ND MEZD41503A-B 54AH3141
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 3A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.7 to 10.0 volts 3.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers