Murata Power Solutions DC DC Converters MGJ2D052005SC

Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3000-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3000-5-ND
DC DC Converters 811-3000-5-ND
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D052005SC
788430-MGJ2D052005SC
Power Supplies Board Mount DCDC Converters - MGJ2D052005SC 788430-MGJ2D052005SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788430-MGJ2D052005SC Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 20V Voltage - Output 2: -5V Efficiency: 78.5% Family Name: MGJ2 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 80mA, 40mA Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788430-MGJ2D052005SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 20V
Voltage - Output 2: -5V
Efficiency: 78.5%
Family Name: MGJ2
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 80mA, 40mA
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D052005SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D052005SC
Power Supplies - Board Mount - DC DC Converters MGJ2D052005SC
DC DC CONVERTER 20V -5V 2W

DC DC CONVERTER 20V -5V 2W

Supplier's Site
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9024 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9024
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9024
DC/DC CONVERTER, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

DC/DC CONVERTER, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions - 53X3360 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions
53X3360
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions 53X3360
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3000-5-ND 788430-MGJ2D052005SC MGJ2D052005SC 53X9024 53X3360
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MGJ2D052005SC Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 100 C (-40 to 212 F) -40 to 95 C (-40 to 203 F)
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC AC Wall Power Adapters - WAU120-1000-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers