Murata Power Solutions DC DC Converters MGJ1D051505MPC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3216-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3216-1-ND
DC DC Converters 811-3216-1-ND
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-3216-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3216-6-ND
DC DC Converters 811-3216-6-ND
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-3216-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3216-2-ND
DC DC Converters 811-3216-2-ND
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions - 92Y4386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
92Y4386
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions 92Y4386
DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ1D051505MPC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ1D051505MPC-R7
Power Supplies - Board Mount - DC DC Converters MGJ1D051505MPC-R7
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3216-1-ND 92Y4386 MGJ1D051505MPC-R7
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q980-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details