Murata Power Solutions DC DC Converters MGJ6D241510SC

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3251-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3251-ND
DC DC Converters 811-3251-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions - 99Y0456 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
99Y0456
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions 99Y0456
DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D241510SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D241510SC
Power Supplies - Board Mount - DC DC Converters MGJ6D241510SC
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3251-ND 99Y0456 MGJ6D241510SC
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details