Murata Power Solutions DC DC Converters MEJ1S1212SC

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3126-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3126-5-ND
DC DC Converters 811-3126-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Murata Power Solutions - 86W5741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Murata Power Solutions
86W5741
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Murata Power Solutions 86W5741
DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ1S1212SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ1S1212SC
Power Supplies - Board Mount - DC DC Converters MEJ1S1212SC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3126-5-ND 86W5741 MEJ1S1212SC
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details