The Murata Power Solutions MEV1S0515SC is a DC-DC converter with a single output, providing 1W of power at 15V and a maximum output current of 67mA. It features 3kVDC isolation, ensuring safety and reducing switching noise in applications. The converter operates efficiently with a typical efficiency of up to 89% and is designed to function within a wide temperature range of -40°C to 85°C without the need for a heatsink. The product is fully encapsulated, eliminating the requirement for external components, and is compliant with RoHS standards. It is available in both SIP and DIP package styles, making it suitable for various circuit designs. The MEV1S0515SC is recognized under UL 60950, ensuring it meets safety standards for power supplies.
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
DC DC CONVERTER 15V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2208-5-ND | MEV1S1215DC | 66R0561 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0670 amps | 0.0670 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |