Murata Power Solutions DC DC Converters MGJ6D121505WMC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3434-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3434-1-ND
DC DC Converters 811-3434-1-ND
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3434-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3434-2-ND
DC DC Converters 811-3434-2-ND
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D121505WMC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D121505WMC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6D121505WMC-R7
DC DC CONVERTER 15V -5V 6W

DC DC CONVERTER 15V -5V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions - 33AC6854 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions
33AC6854
Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions 33AC6854
DC-DC CONVERTER, 2 O/P, 4.5W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4.5W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3434-1-ND MGJ6D121505WMC-R7 33AC6854
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers