Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEV3S1215SC MEV3S1215SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221748-MEV3S1215SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 89% Family Name: MEV3S1215SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AM4T-1215SZ; AM4T-1215SH35Z; PWR408; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221748-MEV3S1215SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 89% Family Name: MEV3S1215SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AM4T-1215SZ; AM4T-1215SH35Z; PWR408; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEV3S1215SC
1221748-MEV3S1215SC
Power Supplies Board Mount DCDC Converters - MEV3S1215SC 1221748-MEV3S1215SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221748-MEV3S1215SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 89% Family Name: MEV3S1215SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AM4T-1215SZ; AM4T-1215SH35Z; PWR408; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221748-MEV3S1215SC
Series: MEV3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 89%
Family Name: MEV3S1215SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): AM4T-1215SZ; AM4T-1215SH35Z; PWR408;
Introduction Date: August 04, 2009
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2123-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2123-5-ND
DC DC Converters 811-2123-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEV3S1215SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV3S1215SC
Power Supplies - Board Mount - DC DC Converters MEV3S1215SC
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Murata Power Solutions - 25R2409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Murata Power Solutions
25R2409
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Murata Power Solutions 25R2409
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 15 V, 200 Ma Rohs Compliant Murata Power Solutions - 78R4709 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 15 V, 200 Ma Rohs Compliant Murata Power Solutions
78R4709
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 15 V, 200 Ma Rohs Compliant Murata Power Solutions 78R4709
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 15 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 15 V, 200 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221748-MEV3S1215SC 811-2123-5-ND MEV3S1215SC 25R2409 78R4709
Product Name Power Supplies Board Mount DCDC Converters - MEV3S1215SC DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 15 V, 200 Ma Rohs Compliant Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details