Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MEA1D1509DC

Description
DC DC CONVERTER +/-9V 1W
Datasheet
Description
DC DC CONVERTER +/-9V 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - MEA1D1509DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEA1D1509DC
Power Supplies - Board Mount - DC DC Converters MEA1D1509DC
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions - 75R2565 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions
75R2565
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions 75R2565
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MEA1D1509DC 75R2565
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 41439457 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details