Monolithic Power Systems, Inc. DC DC Converters MEZD72401A-F

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1478-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1478-ND
DC DC Converters 1589-1478-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.5V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD72401A-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD72401A-F
Power Supplies - Board Mount - DC DC Converters MEZD72401A-F
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7128
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7128
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1478-ND MEZD72401A-F 53AH7128
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details