Murata Power Solutions DC DC Converters MGJ6Q12P24MC-R13

Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6Q12P24MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6Q12P24MC-R13-ND
DC DC Converters MGJ6Q12P24MC-R13-ND
Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input

Isolated Module DC DC Converter 4 Output 24V 24V 24V 42mA, 42mA, 42mA, 125mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions - 03AC0325 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions
03AC0325
Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions 03AC0325
DC-DC CONVERTER, 4 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

DC-DC CONVERTER, 4 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6Q12P24MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6Q12P24MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6Q12P24MC-R13
DC DC CONVERTER 24V 24V 24V 6W

DC DC CONVERTER 24V 24V 24V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6Q12P24MC-R13-ND 03AC0325 MGJ6Q12P24MC-R13
Product Name DC DC Converters Dc-Dc Converter, 4 O/p, 6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 to 0.1250 amps 0.0420 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-0305SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;24V;0.63A;21.6-26.4 V RANGE;150 MVP-P;85% - 70076075 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
2 suppliers