Cosel U.S.A., Inc. DC DC Converters MGFS152405

Description
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1337-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1337-ND
DC DC Converters 1776-1337-ND
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input

Buy Now Datasheet
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 9-36 VDC; 3 AMP; DIA.1X.39X1 - 70161143 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 9-36 VDC; 3 AMP; DIA.1X.39X1
70161143
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 9-36 VDC; 3 AMP; DIA.1X.39X1 70161143
High Reliability — Field Failure Rate Less Than 0.001% Low EMI — Shielded Die-Cast Housing Metal Case Fully Regulated and 1500 VDC Isolation Between Input and Output Internal Fuse Protection for Safety Over Current Protection Circuitry Wide Operating Temperature Range (–40°C-85°C) Trim Function UL, C-UL, TüV, CE Safety Approvals

High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MGFS152405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGFS152405
Power Supplies - Board Mount - DC DC Converters MGFS152405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1337-ND 70161143 MGFS152405
Product Name DC DC Converters DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 9-36 VDC; 3 AMP; DIA.1X.39X1 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details