Murata Power Solutions DC DC Converters MGJ6D242005WMC-R13

Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Murata Power Solutions, part number 33AC6863, features dual outputs with a maximum output power of 4.8W. It provides configurable output voltages of +20V and -5V, making it suitable for various gate drive applications. The converter operates within a wide input voltage range of 4.5V to 36V, depending on the specific model. It is designed with reinforced isolation rated at 690Vrms and has a high isolation test voltage of 10.2kVDC, ensuring safety in high-voltage applications. The device is characterized by low coupling capacitance of 13pF and operates effectively in temperatures ranging from -40°C to 105°C. Additionally, it includes features such as short-circuit protection and a switching frequency of 100kHz. This product is RoHS compliant and is suitable for use in industrial electrical distribution systems.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Murata Power Solutions, part number 33AC6863, features dual outputs with a maximum output power of 4.8W. It provides configurable output voltages of +20V and -5V, making it suitable for various gate drive applications. The converter operates within a wide input voltage range of 4.5V to 36V, depending on the specific model. It is designed with reinforced isolation rated at 690Vrms and has a high isolation test voltage of 10.2kVDC, ensuring safety in high-voltage applications. The device is characterized by low coupling capacitance of 13pF and operates effectively in temperatures ranging from -40°C to 105°C. Additionally, it includes features such as short-circuit protection and a switching frequency of 100kHz. This product is RoHS compliant and is suitable for use in industrial electrical distribution systems.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6D242005WMC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6D242005WMC-R13-ND
DC DC Converters MGJ6D242005WMC-R13-ND
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions - 33AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions
33AC6863
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions 33AC6863
DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D242005WMC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D242005WMC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D242005WMC-R13
DC DC CONVERTER 20V -5V 6W

DC DC CONVERTER 20V -5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6D242005WMC-R13-ND 33AC6863 MGJ6D242005WMC-R13
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1285-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details