Murata Power Solutions DC DC Converters MGJ6D24H24MC-R7

Description
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3261-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3261-2-ND
DC DC Converters 811-3261-2-ND
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3261-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3261-6-ND
DC DC Converters 811-3261-6-ND
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3261-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3261-1-ND
DC DC Converters 811-3261-1-ND
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D24H24MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D24H24MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6D24H24MC-R7
DC DC CONVERTER 24V 24V 6W

DC DC CONVERTER 24V 24V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions - 03AC0324 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions
03AC0324
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions 03AC0324
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3261-2-ND MGJ6D24H24MC-R7 03AC0324
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details