Murata Power Solutions DC DC Converters MGJ2D151505SC

Description
Isolated Module DC DC Converter 2 Output 15V -5V 80mA, 40mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -5V 80mA, 40mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3004-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3004-5-ND
DC DC Converters 811-3004-5-ND
Isolated Module DC DC Converter 2 Output 15V -5V 80mA, 40mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 80mA, 40mA 13.5V - 16.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D151505SC
1221917-MGJ2D151505SC
Power Supplies Board Mount DCDC Converters - MGJ2D151505SC 1221917-MGJ2D151505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221917-MGJ2D151505S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -5V Efficiency: 80% Family Name: MGJ2D151505SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): RQD-1515/P; DC-619; RQD-1515-R; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221917-MGJ2D151505SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -5V
Efficiency: 80%
Family Name: MGJ2D151505SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): RQD-1515/P; DC-619; RQD-1515-R;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc/dc Converter, 2W, 15V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9028 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 15V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9028
Dc/dc Converter, 2W, 15V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9028
DC/DC CONVERTER, 2W, 15V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

DC/DC CONVERTER, 2W, 15V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions - 53X3364 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions
53X3364
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions 53X3364
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D151505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D151505SC
Power Supplies - Board Mount - DC DC Converters MGJ2D151505SC
DC DC CONVERTER 15V -5V 2W

DC DC CONVERTER 15V -5V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3004-5-ND 1221917-MGJ2D151505SC 53X9028 53X3364 MGJ2D151505SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MGJ2D151505SC Dc/dc Converter, 2W, 15V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers