Murata Power Solutions DC DC Converters MEJ2S1205SC

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2392-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2392-ND
DC DC Converters 811-2392-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEJ2S1205SC
1221714-MEJ2S1205SC
Power Supplies Board Mount DCDC Converters - MEJ2S1205SC 1221714-MEJ2S1205SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221714-MEJ2S1205SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial), Medical Voltage - Isolation: 5.2kV Voltage - Output 1: 5V Efficiency: 78% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 4 Leads Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221714-MEJ2S1205SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial), Medical
Voltage - Isolation: 5.2kV
Voltage - Output 1: 5V
Efficiency: 78%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 4 Leads
Current - Output (Maximum): 400mA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 2W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - MEJ2S1205SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ2S1205SC
Power Supplies - Board Mount - DC DC Converters MEJ2S1205SC
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions - 45W8519 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions
45W8519
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions 45W8519
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions - 68X2937 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions
68X2937
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions 68X2937
Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2392-ND 1221714-MEJ2S1205SC MEJ2S1205SC 45W8519 68X2937
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MEJ2S1205SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 4U Programmable DC Power - hea6858-ea-pub-11000-80-4u-30000w-32077 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details