Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEV3S0505SC MEV3S0505SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221745-MEV3S0505SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: MEV3S0505SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): REC1.8-0505SR/H1/M; REC1.8-0505SR/H1/SMD ; BZ05-05S-40; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221745-MEV3S0505SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: MEV3S0505SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): REC1.8-0505SR/H1/M; REC1.8-0505SR/H1/SMD ; BZ05-05S-40; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEV3S0505SC
1221745-MEV3S0505SC
Power Supplies Board Mount DCDC Converters - MEV3S0505SC 1221745-MEV3S0505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221745-MEV3S0505SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Family Name: MEV3S0505SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): REC1.8-0505SR/H1/M; REC1.8-0505SR/H1/SMD ; BZ05-05S-40; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221745-MEV3S0505SC
Series: MEV3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 83%
Family Name: MEV3S0505SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): REC1.8-0505SR/H1/M; REC1.8-0505SR/H1/SMD; BZ05-05S-40;
Introduction Date: August 04, 2009
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2116-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2116-5-ND
DC DC Converters 811-2116-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEV3S0505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV3S0505SC
Power Supplies - Board Mount - DC DC Converters MEV3S0505SC
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions - 78R4702 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
78R4702
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions 78R4702
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221745-MEV3S0505SC 811-2116-5-ND MEV3S0505SC 78R4702
Product Name Power Supplies Board Mount DCDC Converters - MEV3S0505SC DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details