Murata Power Solutions DC DC Converters MEJ1S1509SC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3751-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3751-ND
DC DC Converters 811-3751-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ1S1509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ1S1509SC
Power Supplies - Board Mount - DC DC Converters MEJ1S1509SC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Murata Power Solutions - 86W5744 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Murata Power Solutions
86W5744
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Murata Power Solutions 86W5744
DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:9.95mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:9.95mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3751-ND MEJ1S1509SC 86W5744
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-40 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details