Murata Power Solutions DC DC Converters MEE3S1209SC

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2355-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2355-5-ND
DC DC Converters 811-2355-5-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEE3S1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEE3S1209SC
Power Supplies - Board Mount - DC DC Converters MEE3S1209SC
DC DC CONVERTER 9V 3W

DC DC CONVERTER 9V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions - 71T8162 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions
71T8162
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions 71T8162
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions - 89T3721 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions
89T3721
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions 89T3721
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 9 V, 333 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 9 V, 333 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2355-5-ND MEE3S1209SC 71T8162 89T3721
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details