Murata Power Solutions Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions MEV1D1505DC

Description
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 58T3456 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
58T3456
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 58T3456
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEV1D1505DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV1D1505DC
Power Supplies - Board Mount - DC DC Converters MEV1D1505DC
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 58T3456 MEV1D1505DC
Product Name Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 0.1000 amps
DC Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 15061459 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details