Murata Power Solutions DC DC Converters MEF1S2405SPC

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2924-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2924-5-ND
DC DC Converters 811-2924-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions - 23X5779 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions
23X5779
Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions 23X5779
DC-DC CONVERTER, ISO POL, 1O/P, 0.2A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.2A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions - 45X4848 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions
45X4848
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions 45X4848
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEF1S2405SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S2405SPC
Power Supplies - Board Mount - DC DC Converters MEF1S2405SPC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2924-5-ND 23X5779 45X4848 MEF1S2405SPC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 22.8 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers